TVS Diode Zener Uni-Directional 3.3V (Max) 9.5V SOT-23-6 T/R
TVS Diode 3.3V Uni-Dir SOT-23 200W 12A Product overview: SMS3.3.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 200W, 12A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 200W, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS3.3.TCT can be used for catalog matching and distributor lookup.
8.7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
8.7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
8.7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 3.3VWM 8.7VC SOT23-6
TVS DIODE ARRAY, 350W, 3.3V, SOT-23; Product Range:SMS Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 350W, 3.3V, SOT-23, FULL REEL; Product Range:SMS Series; TVS Polarity:Unidirectio
TVS DIODE 3.3VWM 8.7VC SOT23-6
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMS3.3.TCT | 144-SMS3.3.TCT | SMS3.3.TCTTR-ND | SMS3.3.TCT | 37K8461 | SMS3.3.TCT |
| Product Name | 3.3V 200W 12A SOT-23 TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode Array, 350W, 3.3V, Sot-23; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | |||||
| Package | SOT23; SOT-23 | Tape and Reel | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23 | SOT23; SOT-23-6 |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single | ||||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |