Diotec Semiconductor Single Diodes SMS140

Description
Diode Schottky 40V 1A Surface Mount MELF DO-213AB
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount MELF DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-SMS140TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SMS140TR-ND
Single Diodes 4878-SMS140TR-ND
Diode Schottky 40V 1A Surface Mount MELF DO-213AB

Diode Schottky 40V 1A Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Diodes - 4878-SMS140DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SMS140DKR-ND
Single Diodes 4878-SMS140DKR-ND
DIODE SCHOTTKY 40V 1A DO213AB

DIODE SCHOTTKY 40V 1A DO213AB

Buy Now Datasheet
Single Diodes - 4878-SMS140CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SMS140CT-ND
Single Diodes 4878-SMS140CT-ND
DIODE SCHOTTKY 40V 1A MELF

DIODE SCHOTTKY 40V 1A MELF

Buy Now Datasheet
Diodes, Rectifiers - Single - SMS140 - 1252129-SMS140 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMS140
1252129-SMS140
Diodes, Rectifiers - Single - SMS140 1252129-SMS140
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1252129-SMS140 Manufacturer Homepage: www.diotec.com Alternative Parts (Cross-Reference): SGL41-40HE3/96; SGL41-40; 5819SME3; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1252129-SMS140
Manufacturer Homepage: www.diotec.com
Alternative Parts (Cross-Reference): SGL41-40HE3/96; SGL41-40; 5819SME3;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
40V 1A Diode and Rectifier - 280-SMS140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1A Diode and Rectifier
280-SMS140
40V 1A Diode and Rectifier 280-SMS140
DIODE SCHOTT 40V 1A MELF DO213AB Product overview: SMS140 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMS140 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 40V 1A MELF DO213AB Product overview: SMS140 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMS140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMS140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMS140
Discrete Semiconductor Products - Diodes - Rectifiers SMS140
DIODE SCHOTT 40V 1A MELF DO213AB

DIODE SCHOTT 40V 1A MELF DO213AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 4878-SMS140TR-ND 1252129-SMS140 280-SMS140 SMS140
Product Name Single Diodes Diodes, Rectifiers - Single - SMS140 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data