Diotec Semiconductor Single Diodes SMS160

Description
Diode Schottky 60V 1A Surface Mount MELF DO-213AB
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount MELF DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-SMS160TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SMS160TR-ND
Single Diodes 4878-SMS160TR-ND
Diode Schottky 60V 1A Surface Mount MELF DO-213AB

Diode Schottky 60V 1A Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Diodes - 4878-SMS160CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SMS160CT-ND
Single Diodes 4878-SMS160CT-ND
DIODE SCHOTTKY 60V 1A MELF

DIODE SCHOTTKY 60V 1A MELF

Buy Now Datasheet
Single Diodes - 4878-SMS160DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SMS160DKR-ND
Single Diodes 4878-SMS160DKR-ND
DIODE SCHOTTKY 60V 1A DO213AB

DIODE SCHOTTKY 60V 1A DO213AB

Buy Now Datasheet
Diodes, Rectifiers - Single - SMS160 - 1252134-SMS160 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMS160
1252134-SMS160
Diodes, Rectifiers - Single - SMS160 1252134-SMS160
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1252134-SMS160 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1252134-SMS160
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SMS160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMS160
Discrete Semiconductor Products - Diodes - Rectifiers SMS160
DIODE SCHOTT 60V 1A MELF DO213AB

DIODE SCHOTT 60V 1A MELF DO213AB

Supplier's Site
1A, 60V, SILICON, SIGNAL DIODE, DO-213AB - SMS160 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1A, 60V, SILICON, SIGNAL DIODE, DO-213AB
SMS160
1A, 60V, SILICON, SIGNAL DIODE, DO-213AB SMS160
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Diodes Schottky Diodes Rectifiers Diodes
Product Number 4878-SMS160TR-ND 1252134-SMS160 SMS160 SMS160
Product Name Single Diodes Diodes, Rectifiers - Single - SMS160 Discrete Semiconductor Products - Diodes - Rectifiers 1A, 60V, SILICON, SIGNAL DIODE, DO-213AB
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data