82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE, UNIDIR, 51V, 1.5KW, TO-277A ROHS COMPLIANT: YES
TVS DIODE 51VWM 82.4VC TO277A
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMPC51ANHM3/HTR-ND | 2331012 | 81AH0024 | SMPC51ANHM3/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 51V, 1.5Kw, To-277A Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277 | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 82.4 volts | 82.4 volts | ||
| VBR | 56.7 volts | 56.7 volts |