5V Unidirectional TVS Diode, SMA, 600W, 298A Surge Product overview: SMTYF5.0A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 600W, 298A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 600W, 298A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTYF5.0A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298408-SMTYF5.0A
Category: Circuit Protection>TVS - Diodes
Series: SMTY, Transky™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 13.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 298A (8/20µs)
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMA
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: SMTYF50A,497-8763-6,
Base Product Number: SMTY
Product Status: Obsolete
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA
TVS DIODE 5VWM 13.4VC SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMTYF5.0A | 1298408-SMTYF5.0A | 497-8763-2-ND | SMTYF5.0A |
| Product Name | 5V 600W 298A TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |