29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
TVS Diode Uni-Dir 15V 350W 12A 125pF TSOP SMT Product overview: SMS15CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 350W, 12A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 350W, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS15CT1G can be used for catalog matching and distributor lookup.
DIODE, TVS, 350W, 15V, UNIDIRECTIONAL, TSOP-6; Product Range:SMS05C Series; TVS Polarity:Unidirectio
TVS DIODE 15VWM 29VC 6TSOP
TVS DIODE 15VWM 29VC 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMS15CT1GOSTR-ND | 144-SMS15CT1G | 85W2875 | SMS15CT1G | SMS15CT1G |
| Product Name | TVS Diodes | 15V 350W 12A TVS Protection Diode | Diode, Tvs, 350W, 15V, Unidirectional, Tsop-6; Product Range Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape and Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | 6-TSOP | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 29 volts | 29 volts | 29 volts | ||
| VBR | 17 volts | 17 volts | 17 volts |