TVS Diode, 350W, 5V, Unidirectional, 4-Ch, SOT-23 Product overview: SMS05.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS05.TCT can be used for catalog matching and distributor lookup.
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS Diode Zener Uni-Directional 5V (Max) 14.5V SOT-23-6 T/R
TVS DIODE 5VWM 14.5VC SOT23-6
TVS DIODE ARRAY, 350W, 5V, SOT-23, FULL REEL; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE ARRAY, 350W, 5V, SOT-23; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 300W TVS 5V 7"RL
TVS DIODE 5VWM 14.5VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMS05.TCT | SMS05CT-ND | SMS05.TCT | SMS05.TCT | 58K9960 | SMS05.TCT | SMS05.TCT |
| Product Name | 350W 5V SOT-23 TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode Array, 350W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOT23; SOT-23-6 | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23; SOT-23 | SOT23; SOT-23-6 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |