72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS Diodes / ESD Suppressors 45V Vwm TransZorb eSMP TO-277A SMPC
TVS DIODE 45VWM 72.7VC TO277A
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMPC45AN-M3/HGITR-ND | SMPC45AN-M3/H | SMPC45AN-M3/H |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A-3 | TO-277A (SMPC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 72.7 volts | 72.7 volts |