The 1295914-SMPC70AN-M3/
Win Source Part Number: 1295914-SMPC70AN-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.8V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.3A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMPC70AN-M3/H,SMPC70
Base Product Number: SMPC70
113V Clamp 13.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 70VWM 113VC TO277A Product overview: SMPC70AN-M3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC70AN-M3/H can be used for catalog matching and distributor lookup.
TVS DIODE 70VWM 113VC TO277A
TVS Diodes / ESD Suppressors 70V Vwm TransZorb eSMP TO-277A SMPC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295914-SMPC70AN-M3/H | SMPC70AN-M3/HGITR-ND | 144-SMPC70AN-M3/H | SMPC70AN-M3/H | SMPC70AN-M3/H |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | Tape & Reel (TR) | TO-277A (SMPC) | TO-277A-3 |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 113 volts | 113 volts | 113 volts | ||
| VBR | 77.8 volts | 77.8 volts | 77.8 volts |