Skyworks Solutions, Inc. Variable Capacitance (Varicaps, Varactors) SMV1270-040LF

Description
Varactors Single 20V Surface Mount SOD-882
Request a Quote Datasheet
Description
Varactors Single 20V Surface Mount SOD-882
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - 863-1726-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1726-2-ND
Variable Capacitance (Varicaps, Varactors) 863-1726-2-ND
Varactors Single 20V Surface Mount SOD-882

Varactors Single 20V Surface Mount SOD-882

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1270-040LF - 1098665-SMV1270-040LF - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1270-040LF
1098665-SMV1270-040LF
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1270-040LF 1098665-SMV1270-040LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098665-SMV1270-040L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 9.8pF @ 2.5V, 1MHz Voltage - Peak Reverse (Max): 20V Capacitance Ratio: 2.7 Capacitance Ratio Condition: C0.5/C2.5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-882 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098665-SMV1270-040LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 9.8pF @ 2.5V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.7
Capacitance Ratio Condition: C0.5/C2.5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-882
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Diode and Rectifier - 282-SMV1270-040LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-SMV1270-040LF
Diode and Rectifier 282-SMV1270-040LF
DIODE VARACTOR Product overview: SMV1270-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1270-040LF can be used for catalog matching and distributor lookup.

DIODE VARACTOR Product overview: SMV1270-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1270-040LF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1270-040LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1270-040LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1270-040LF
DIODE VARACTOR

DIODE VARACTOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes
Product Number 863-1726-2-ND 1098665-SMV1270-040LF 282-SMV1270-040LF SMV1270-040LF
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - SMV1270-040LF Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOD-882 SOD-882 Tape & Reel (TR) SOD-882
CT 9.8 pF 9.8 pF
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data