Manufacturer: ON Semiconductor
Win Source Part Number: 1098629-SMS15T1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 60pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 29V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS Diode 15V Unidirectional 4Ch 350W SC-74 SMD Product overview: SMS15T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS15T1G can be used for catalog matching and distributor lookup.
DIODE, TVS, 350W, 15V, UNIDIRECTIONAL, SC-74-6; Product Range:SMS05T1 Series; TVS Polarity:Unidirectio
TVS DIODE 15VWM 29VC SC74
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098629-SMS15T1G | SMS15T1GOSDKR-ND | 144-SMS15T1G | 85W2877 | SMS15T1G | SMS15T1G |
| Product Name | TVS - TVS - Diodes - SMS15T1G | TVS Diodes | SMD 15V 350W TVS Protection Diode | Diode, Tvs, 350W, 15V, Unidirectional, Sc-74-6; Product Range Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SC-74; SC-74 | SC-74; SOT457; SC-74, SOT-457 | Tape and Reel | SOT457; SC-74, SOT-457 | SC-74 | |
| VWM | 15 volts | |||||
| IPPM | 12 amps | |||||
| VC | 29 volts | 29 volts | 29 volts | 29 volts | ||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts |