Vishay Intertechnology, Inc. TVS Diodes SMPC40AN-M3/I

Description
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMPC40AN-M3/I-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295140-SMPC40AN-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295140-SMPC40AN-M3/I
Circuit Protection - TVS - Diodes 1295140-SMPC40AN-M3/I
Win Source Part Number: 1295140-SMPC40AN-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 6,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 23.3A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPC40

Win Source Part Number: 1295140-SMPC40AN-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 6,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.3A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMPC40

Buy Now Datasheet
TVS Protection Diode - 144-SMPC40AN-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMPC40AN-M3/I
TVS Protection Diode 144-SMPC40AN-M3/I
TVS DIODE 40VWM 64.5VC TO277A Product overview: SMPC40AN-M3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC40AN-M3/I can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC TO277A Product overview: SMPC40AN-M3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC40AN-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMPC40AN-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMPC40AN-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMPC40AN-M3/I
TVS DIODE 40VWM 64.5VC TO277A

TVS DIODE 40VWM 64.5VC TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMPC40AN-M3/I-ND 1295140-SMPC40AN-M3/I 144-SMPC40AN-M3/I SMPC40AN-M3/I
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package TO-277, 3-PowerDFN TO-277, 3-PowerDFN Tape & Reel (TR) TO-277A (SMPC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 64.5 volts 64.5 volts 64.5 volts
Unlock Full Specs
to access all available technical data