Manufacturer: Vishay
Win Source Part Number: 1098619-SMPC7.0A-M3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-277A (SMPC)
STAND-OFF Voltage (Vwm): 7V
Minimum Breakdown Voltage: 7.78V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 125A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
TVS DIODE 7VWM 12VC TO277A Product overview: SMPC7.0A-M3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC7.0A-M3/86A can be used for catalog matching and distributor lookup.
12V Clamp 125A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
1.5KW,7.0V 5%,UNIDIR,SMPC TVS
TVS DIODE 7VWM 12VC TO277A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098619-SMPC7.0A-M3/86A | 144-SMPC7.0A-M3/86A | SMPC7.0A-M3/86A-ND | 24R7404 | SMPC7.0A-M3/86A |
| Product Name | TVS - TVS - Diodes - SMPC7.0A-M3/86A | TVS Protection Diode | TVS Diodes | 1.5Kw,7.0V 5%,unidir,smpc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-277A (SMPC) | Tape & Reel (TR) | TO-277, 3-PowerDFN | TO-277A (SMPC) | |
| VWM | 7 volts | ||||
| IPPM | 125 amps | ||||
| VC | 12 volts | 12 volts | 12 volts | ||
| VBR | 7.78 volts | 7.78 volts | 7.78 volts |