22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA
TVS DIODE 12VWM 22.9VC SMA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-8761-2-ND | SMTYF12A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMA |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 22.9 volts | 22.9 volts |