STMicroelectronics, Inc. TVS Diodes SMTY12A

Description
18.5V Clamp 31A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
18.5V Clamp 31A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-5540-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5540-2-ND
TVS Diodes 497-5540-2-ND
18.5V Clamp 31A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

18.5V Clamp 31A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298410-SMTY12A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298410-SMTY12A
Circuit Protection - TVS - Diodes 1298410-SMTY12A
Win Source Part Number: 1298410-SMTY12A Category: Circuit Protection>TVS - Diodes Series: SMTY, Transky™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.2V Voltage - Clamping (Max) @ Ipp: 18.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 31A Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-5540-6,497-5540- 2,497-5540-1 Base Product Number: SMTY Product Status: Obsolete

Win Source Part Number: 1298410-SMTY12A
Category: Circuit Protection>TVS - Diodes
Series: SMTY, Transky™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.2V
Voltage - Clamping (Max) @ Ipp: 18.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 31A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-5540-6,497-5540-2,497-5540-1
Base Product Number: SMTY
Product Status: Obsolete

Buy Now Datasheet
600W 12V 18.5V TVS Protection Diode - 144-SMTY12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 12V 18.5V TVS Protection Diode
144-SMTY12A
600W 12V 18.5V TVS Protection Diode 144-SMTY12A
600W 12V Unidirectional TVS Diode, 18.5V Clamp, 31A Surge, SMA Product overview: SMTY12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V, 18.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, 18.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTY12A can be used for catalog matching and distributor lookup.

600W 12V Unidirectional TVS Diode, 18.5V Clamp, 31A Surge, SMA Product overview: SMTY12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V, 18.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, 18.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTY12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMTY12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMTY12A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMTY12A
TVS DIODE 12VWM 18.5VC SMA

TVS DIODE 12VWM 18.5VC SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-5540-2-ND 1298410-SMTY12A 144-SMTY12A SMTY12A
Product Name TVS Diodes Circuit Protection - TVS - Diodes 600W 12V 18.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape and Reel SMA; SMA (DO-214AC)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 18.5 volts 18.5 volts 18.5 volts
Unlock Full Specs
to access all available technical data