Vishay Intertechnology, Inc. 15V 1.5W Zener Diode SMZG3793B-E3/52

Description
Diode Zener Single 15V 5% 1.5W 2-Pin SMBG T/R Product overview: SMZG3793B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3793B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 15V 5% 1.5W 2-Pin SMBG T/R Product overview: SMZG3793B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3793B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 1.5W Zener Diode - 287-SMZG3793B-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1.5W Zener Diode
287-SMZG3793B-E3/52
15V 1.5W Zener Diode 287-SMZG3793B-E3/52
Diode Zener Single 15V 5% 1.5W 2-Pin SMBG T/R Product overview: SMZG3793B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3793B-E3/52 can be used for catalog matching and distributor lookup.

Diode Zener Single 15V 5% 1.5W 2-Pin SMBG T/R Product overview: SMZG3793B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3793B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279524-SMZG3793B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279524-SMZG3793B-E3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279524-SMZG3793B-E3/52
Win Source Part Number: 1279524-SMZG3793B-E3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 9 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZG3793

Win Source Part Number: 1279524-SMZG3793B-E3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 9 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3793

Buy Now Datasheet
Single Zener Diodes - SMZG3793B-E3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZG3793B-E3/52-ND
Single Zener Diodes SMZG3793B-E3/52-ND
Zener Diode 15V 1.5W ±5% Surface Mount DO-215AA (SMBG)

Zener Diode 15V 1.5W ±5% Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZG3793B-E3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZG3793B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMZG3793B-E3/52
DIODE ZENER 15V 1.5W DO215AA

DIODE ZENER 15V 1.5W DO215AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZG3793B-E3/52
Zener Diodes SMZG3793B-E3/52
Zener Diodes 15 Volt 1.5W 5%

Zener Diodes 15 Volt 1.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMZG3793B-E3/52 1279524-SMZG3793B-E3/52 SMZG3793B-E3/52-ND SMZG3793B-E3/52 SMZG3793B-E3/52
Product Name 15V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-215AA, SMB Gull Wing SMBG (DO-215AA); SMB DO-215AA
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
ZZT 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data