TVS Diode Array 12V Unidirectional 5-Ch 350W TSOP-6 Product overview: SMS12CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS12CT1G can be used for catalog matching and distributor lookup.
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
TVS DIODE 12VWM 23VC 6TSOP
TVS ARRAY, 350W, 12V, UNIDIR, TSOP-6; Product Range:SMS05C Series; TVS Polarity:Unidirectio
TVS DIODE 12VWM 23VC 6TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMS12CT1G | SMS12CT1GOSTR-ND | SMS12CT1G | 82Y7253 | SMS12CT1G |
| Product Name | 12V 350W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array, 350W, 12V, Unidir, Tsop-6; Product Range Onsemi | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | 6-TSOP | TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |