DIODE VARACTOR 15V 20MA SOD-323 Product overview: SMV1233-011LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1233-011LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 107331-SMV1233-011LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.1pF @ 6V, 50MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 3.3
Capacitance Ratio Condition: C1/C6
Family Name: SMV1233-011
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
Alternative Parts (Cross-Reference): MTV4030-20; SMV1233-079LF;
Introduction Date: September 16, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Varactors Single 15V Surface Mount SOD-323
DIODE VARACTOR 15V 20MA SOD-323
DIODE VARACTOR 15V 20MA SOD-323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-SMV1233-011LF | 107331-SMV1233-011LF | 863-1130-2-ND | SMV1233-011LF | SMV1233-011LF |
| Product Name | 15V 20MA Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1233-011LF | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SC-76; SC-76, SOD-323 | SOD-323; SOD-323 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |