Skyworks Solutions, Inc. 30V 20MA Diode and Rectifier SMV1413-079LF

Description
DIODE VARACTOR 30V 20MA SC-79 Product overview: SMV1413-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1413-079LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARACTOR 30V 20MA SC-79 Product overview: SMV1413-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1413-079LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 20MA Diode and Rectifier - 282-SMV1413-079LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20MA Diode and Rectifier
282-SMV1413-079LF
30V 20MA Diode and Rectifier 282-SMV1413-079LF
DIODE VARACTOR 30V 20MA SC-79 Product overview: SMV1413-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1413-079LF can be used for catalog matching and distributor lookup.

DIODE VARACTOR 30V 20MA SC-79 Product overview: SMV1413-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1413-079LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1413-079LF - 065010-SMV1413-079LF - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1413-079LF
065010-SMV1413-079LF
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1413-079LF 065010-SMV1413-079LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 065010-SMV1413-079LF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 4.42pF @ 4V, 50MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 4.2 Capacitance Ratio Condition: C0/C30 Q @ Vr, F: 2400 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 065010-SMV1413-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 4.42pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 4.2
Capacitance Ratio Condition: C0/C30
Q @ Vr, F: 2400 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1143-6-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1143-6-ND
Variable Capacitance (Varicaps, Varactors) 863-1143-6-ND
Varactors Single 30V Surface Mount SC-79

Varactors Single 30V Surface Mount SC-79

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1143-1-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1143-1-ND
Variable Capacitance (Varicaps, Varactors) 863-1143-1-ND
Varactors Single 30V Surface Mount SC-79

Varactors Single 30V Surface Mount SC-79

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1143-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1143-2-ND
Variable Capacitance (Varicaps, Varactors) 863-1143-2-ND
Varactors Single 30V Surface Mount SC-79

Varactors Single 30V Surface Mount SC-79

Buy Now Datasheet
RF Varactor Tuning Diode - SMV1413-079LF - Richardson RFPD
Downers Grove, IL, United States
RF Varactor Tuning Diode
SMV1413-079LF
RF Varactor Tuning Diode SMV1413-079LF
The SMV1405-SMV1413 group of silicon abrupt junction varactor diodes is designed for use in Voltage Controlled Oscillators (VCOs) requiring tight capacitance tolerances. The low resistance of these varactors makes them appropriate for high-Q resonators in

The SMV1405-SMV1413 group of silicon abrupt junction varactor diodes is designed for use in Voltage Controlled Oscillators (VCOs) requiring tight capacitance tolerances. The low resistance of these varactors makes them appropriate for high-Q resonators in

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Varactor Diodes
SMV1413-079LF
Varactor Diodes SMV1413-079LF
Varactor Diodes Ls=.7nH SC-79 Single

Varactor Diodes Ls=.7nH SC-79 Single

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - SMV1413-079LF - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
SMV1413-079LF
Variable Capacitance (Varicaps, Varactors) SMV1413-079LF
DIODE VARACTOR 30V 20MA SC-79

DIODE VARACTOR 30V 20MA SC-79

Supplier's Site Datasheet
DIODE VARACTOR 30V 20MA SC-79 - 726-SMV1413-079LF - Utmel Electronic Limited
Hong Kong, China
DIODE VARACTOR 30V 20MA SC-79
726-SMV1413-079LF
DIODE VARACTOR 30V 20MA SC-79 726-SMV1413-079LF
DIODE VARACTOR 30V 20MA SC-79

DIODE VARACTOR 30V 20MA SC-79

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1413-079LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1413-079LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1413-079LF
DIODE VARACTOR 30V 20MA SC-79

DIODE VARACTOR 30V 20MA SC-79

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes RF Diodes Varactor Diodes Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-SMV1413-079LF 065010-SMV1413-079LF 863-1143-6-ND SMV1413-079LF SMV1413-079LF SMV1413-079LF 726-SMV1413-079LF SMV1413-079LF
Product Name 30V 20MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - SMV1413-079LF Variable Capacitance (Varicaps, Varactors) RF Varactor Tuning Diode Varactor Diodes Variable Capacitance (Varicaps, Varactors) DIODE VARACTOR 30V 20MA SC-79 Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SC-79 SOD-523; SC-79, SOD-523 SC-79 SC-79 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SC-79
RoHS Compliant RoHS RoHS
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
CDmin/CDmax 4.2 4.2
Unlock Full Specs
to access all available technical data