Vishay Intertechnology, Inc. TVS Diodes SMPC36A-M3/87A

Description
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMPC36A-M3/87A-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296225-SMPC36A-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296225-SMPC36A-M3/87A
Circuit Protection - TVS - Diodes 1296225-SMPC36A-M3/87A
Win Source Part Number: 1296225-SMPC36A-M3/8 7A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 6,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.8A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPC36

Win Source Part Number: 1296225-SMPC36A-M3/87A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 6,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.8A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMPC36

Buy Now Datasheet
1500 W 277A TVS Protection Diode - 144-SMPC36A-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500 W 277A TVS Protection Diode
144-SMPC36A-M3/87A
1500 W 277A TVS Protection Diode 144-SMPC36A-M3/87A
DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Transient Suppressor Product overview: SMPC36A-M3/87A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W, 277A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, 277A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC36A-M3/87A can be used for catalog matching and distributor lookup.

DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Transient Suppressor Product overview: SMPC36A-M3/87A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W, 277A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, 277A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC36A-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMPC36A-M3/87A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMPC36A-M3/87A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMPC36A-M3/87A
TVS DIODE 36VWM 58.1VC TO277A

TVS DIODE 36VWM 58.1VC TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMPC36A-M3/87A-ND 1296225-SMPC36A-M3/87A 144-SMPC36A-M3/87A SMPC36A-M3/87A
Product Name TVS Diodes Circuit Protection - TVS - Diodes 1500 W 277A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package TO-277, 3-PowerDFN TO-277, 3-PowerDFN Tape and Reel TO-277A (SMPC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 58.1 volts 58.1 volts 58.1 volts
Unlock Full Specs
to access all available technical data