Variable Capacitance Diode, S Band, 11.5pF C(T), 15V, Silicon, Hyperabrupt
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029478-SMV1235-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.6pF @ 6V, 50MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 3.4
Capacitance Ratio Condition: C1/C6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Hyberabrupt Junction Tuning Varactor
Varactors Single 15V Surface Mount SC-79
Varactors Single 15V Surface Mount SC-79
Varactors Single 15V Surface Mount SC-79
DIODE VARACTOR 15V 20MA SC79 Product overview: SMV1235-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1235-079LF can be used for catalog matching and distributor lookup.
DIODE VARACTOR 15V 20MA SC79
Varactor Diodes Ls-.7nH SC-79 Single
DIODE VARACTOR 15V 20MA SC79
| Rochester Electronics | Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Varactor Diodes | RF Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV1235-079LF | 029478-SMV1235-079LF | SMV1235-079LF | 863-1283-6-ND | 282-SMV1235-079LF | SMV1235-079LF | SMV1235-079LF | SMV1235-079LF |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1235-079LF | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | 15V 20MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | ||||||
| Package | SC-79 | SC-79 | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SC-79 | SOD-523; SC-79, SOD-523 | ||
| CDmin/CDmax | 3.4 |