The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low phase noise Voltage Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low phase noise Voltage Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 801108-SMV2205-040LF
Packaging: Reel
Mounting Style: SMD
Diode Type: Single
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 0402
Voltage - Peak Reverse (Maximum): 22V
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Q at Vr, F: 400 at 4V, 50MHz
Varactors Single 22V Surface Mount 0402
Varactors Single 22V Surface Mount 0402
Varactors Single 22V Surface Mount 0402
DIODE VARACTOR Product overview: SMV2205-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2205-040LF can be used for catalog matching and distributor lookup.
Varactor Diodes Ls=.45nH SOD-882 Single
DIODE VARACTOR
| Skyworks Solutions, Inc. | Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | SMV2205-040LF | SMV2205-040LF | 801108-SMV2205-040LF | 863-1747-1-ND | 282-SMV2205-040LF | SMV2205-040LF | SMV2205-040LF |
| Product Name | Surface Mount, 0402 Silicon Hyperabrupt Tuning Varactor Diodes | RF Varactor Tuning Diode | Variable Capacitance Diodes (Varicaps, Varactors) - SMV2205-040LF | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-882 | 0402 | 0402 (1005 Metric) | Tape & Reel (TR) | SOD-882 | 0402 | |
| VR | 22 volts | ||||||
| Configuration | Single | ||||||
| Diode Type | Varactor |