DIODE ZENER 43V 1.5W 5% SMB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-SMZG3804B-E3/5BTR-ND | SMZG3804B-E3/5B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | MPG06 |