RF Diode Schottky - Single 2V 150mA 750mW 0402
RF Diode Schottky - Single 2V 150mA 750mW 0402
RF Diode Schottky - Single 2V 150mA 750mW 0402
Mixer Diode, Low Barrier, K Band, Silicon
RF DIODE SCHOTTKY 2V 750MW 0402 Product overview: SMS7621-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 750MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 750MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-040LF can be used for catalog matching and distributor lookup.
Surface Mount Mixer and Detector Schottky Diodes
Schottky Diodes & Rectifiers Ls=.45nH SOD-882 Single
RF DIODE SCHOTTKY 2V 750MW 0402
RF DIODE SCHOTTKY 2V 750MW 0402
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Diodes | Rectifiers | RF Diodes | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | 863-1170-2-ND | SMS7621-040LF | 284-SMS7621-040LF | SMS7621-040LF | SMS7621-040LF | SMS7621-040LF | SMS7621-040LF |
| Product Name | RF Diodes | Schottky 2V 750MW Diode and Rectifier | RF Schottky Diode | Schottky Diodes & Rectifiers | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | ||||||
| Diode Type | Schottky | Schottky | Schottky | ||||
| Package | 0402 (1005 Metric) | Tape & Reel (TR) | SOD-882 | SOD-882 | 0402 (1005 Metric) | 0402 | |
| VR | 2 volts | ||||||
| CT | 0.2500 pF | 0.3000 pF | 0.2500 pF |