Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098654-SMV1130-011L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 21.2pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 26V
Capacitance Ratio: 4.5
Capacitance Ratio Condition: C1/C9
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Variable Capacitance Diode, Ultra High Frequency, 19.3pF C(T), 26V, Silicon, Hyperabrupt
Varactors Single 26V Surface Mount SOD-323
VARACTOR Product overview: SMV1130-011LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1130-011LF can be used for catalog matching and distributor lookup.
VARACTOR
VARACTOR
Varactor Diodes SOD 323 N-TYPE SINGLE LEAD FREE
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1098654-SMV1130-011LF | SMV1130-011LF | SMV1130-011LF-ND | 282-SMV1130-011LF | SMV1130-011LF | SMV1130-011LF | SMV1130-011LF |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1130-011LF | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | |
| Life Cycle Stage | Active | Removed; Obsolete | |||||
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76; SC-76, SOD-323 | ||
| CDmin/CDmax | 4.5 |