DIODE VARACTOR 15V SGL SOT-23-3
Varactors Single 15V Surface Mount SOT-23-3
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1252223-SMV1251-001L
Packaging: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Single
Capacitance Ratio: 12.2
Capacitance Ratio Condition: C0.3/C4.7
Q @ Vr, F: 400 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.skyworksinc.com
Manufacturer Package: SOT-23
Voltage - Peak Reverse (Maximum): 15V
Alternative Parts (Cross-Reference): ZC832B; ZC829BTC; ZC831ATC;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
SOT23 SINGLE LEAD FREE Product overview: SMV1251-001LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1251-001LF can be used for catalog matching and distributor lookup.
SOT23 SINGLE LEAD FREE
SOT23 SINGLE LEAD FREE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | SMV1251-001LF-ND | 1252223-SMV1251-001LF | 282-SMV1251-001LF | SMV1251-001LF | SMV1251-001LF |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1251-001LF | SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | ||
| CT | 3.8 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |