DIODE VARACTOR Product overview: SMV2025-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2025-079LF can be used for catalog matching and distributor lookup.
Varactors Single 20V Surface Mount SC-79
Varactors Single 20V Surface Mount SC-79
Varactors Single 20V Surface Mount SC-79
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098683-SMV2025-079L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.25pF @ 18V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C2/C10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
The SMV2025-079LF is a silicon surface mount, hyperabrupt tuning varactor diode excellent for use as a high-Q tuning element in an RF Voltage Controlled Oscillator (VCO), voltage-controlled phase shifter, or tunable bandpass filter. The minimum capacitanc
DIODE VARACTOR
DIODE VARACTOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-SMV2025-079LF | 863-1741-2-ND | 1098683-SMV2025-079LF | SMV2025-079LF | SMV2025-079LF | SMV2025-079LF |
| Product Name | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - SMV2025-079LF | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 | SOD-523; SC-79, SOD-523 | SC-79 |
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| CT | 1.25 pF | 1.25 pF | 1.25 pF |