Skyworks Solutions, Inc. Variable Capacitance Diodes (Varicaps, Varactors) - SMV1430-079LF SMV1430-079LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098673-SMV1430-079L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 0.7pF @ 4V, 50MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 3.8 Capacitance Ratio Condition: C0/C30 Q @ Vr, F: 1680 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098673-SMV1430-079L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 0.7pF @ 4V, 50MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 3.8 Capacitance Ratio Condition: C0/C30 Q @ Vr, F: 1680 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1430-079LF - 1098673-SMV1430-079LF - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1430-079LF
1098673-SMV1430-079LF
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1430-079LF 1098673-SMV1430-079LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098673-SMV1430-079L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 0.7pF @ 4V, 50MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 3.8 Capacitance Ratio Condition: C0/C30 Q @ Vr, F: 1680 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098673-SMV1430-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.7pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 3.8
Capacitance Ratio Condition: C0/C30
Q @ Vr, F: 1680 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
30V 20MA Diode and Rectifier - 282-SMV1430-079LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20MA Diode and Rectifier
282-SMV1430-079LF
30V 20MA Diode and Rectifier 282-SMV1430-079LF
DIODE VARACTOR 30V 20MA SC79 Product overview: SMV1430-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1430-079LF can be used for catalog matching and distributor lookup.

DIODE VARACTOR 30V 20MA SC79 Product overview: SMV1430-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1430-079LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1286-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1286-2-ND
Variable Capacitance (Varicaps, Varactors) 863-1286-2-ND
Varactors Single 30V Surface Mount SC-79

Varactors Single 30V Surface Mount SC-79

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1430-079LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1430-079LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1430-079LF
DIODE VARACTOR 30V 20MA SC79

DIODE VARACTOR 30V 20MA SC79

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - SMV1430-079LF - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
SMV1430-079LF
Variable Capacitance (Varicaps, Varactors) SMV1430-079LF
DIODE VARACTOR 30V 20MA SC79

DIODE VARACTOR 30V 20MA SC79

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 1098673-SMV1430-079LF 282-SMV1430-079LF 863-1286-2-ND SMV1430-079LF SMV1430-079LF
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - SMV1430-079LF 30V 20MA Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SC-79 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SC-79 SOD-523; SC-79, SOD-523
CDmin/CDmax 3.8
Unlock Full Specs
to access all available technical data