Diotec Semiconductor Diodes, Rectifiers - Single - SMS220 SMS220

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 047104-SMS220 Packaging: Tape and Reel Operating Temp Range: -50C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Package Type: MELF Configuration: Single Rectifier Type: Schottky Diode Peak Rep Rev Volt: 20(V) Rev Curr: 500(uA) Forward Voltage: 0.5(V) Peak Non-Repetitive Surge Current: 55(A) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 047104-SMS220 Packaging: Tape and Reel Operating Temp Range: -50C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Package Type: MELF Configuration: Single Rectifier Type: Schottky Diode Peak Rep Rev Volt: 20(V) Rev Curr: 500(uA) Forward Voltage: 0.5(V) Peak Non-Repetitive Surge Current: 55(A) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SMS220 - 047104-SMS220 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMS220
047104-SMS220
Diodes, Rectifiers - Single - SMS220 047104-SMS220
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 047104-SMS220 Packaging: Tape and Reel Operating Temp Range: -50C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Package Type: MELF Configuration: Single Rectifier Type: Schottky Diode Peak Rep Rev Volt: 20(V) Rev Curr: 500(uA) Forward Voltage: 0.5(V) Peak Non-Repetitive Surge Current: 55(A) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 047104-SMS220
Packaging: Tape and Reel
Operating Temp Range: -50C to 150C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: MELF
Configuration: Single
Rectifier Type: Schottky Diode
Peak Rep Rev Volt: 20(V)
Rev Curr: 500(uA)
Forward Voltage: 0.5(V)
Peak Non-Repetitive Surge Current: 55(A)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 4878-SMS220TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SMS220TR-ND
Single Diodes 4878-SMS220TR-ND
DIODE SCHOTTKY 20V 2A DO213AB

DIODE SCHOTTKY 20V 2A DO213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMS220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMS220
Discrete Semiconductor Products - Diodes - Rectifiers SMS220
DIODE SCHOTT 20V 2A MELF DO213AB

DIODE SCHOTT 20V 2A MELF DO213AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 047104-SMS220 4878-SMS220TR-ND SMS220
Product Name Diodes, Rectifiers - Single - SMS220 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers