Diode Schottky 100V 1A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 100V 1A MELF
DIODE SCHOTTKY 100V 1A DO213AB
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1252121-SMS1100
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
DIODE SCHOT 100V 1A MELF DO213AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 4878-SMS1100TR-ND | 1252121-SMS1100 | SMS1100 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SMS1100 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) |