Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS Diode, 300W, 5V, Unidirectional, SOT-23 Product overview: SMS05C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS05C.TCT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 5V (Max) 14.5V SOT-23-6 T/R
TVS Diodes / ESD Suppressors 300W TVS 5V 7"RL BI POLAR
TVS DIODE 5VWM 14.5VC SOT23-6
TVS DIODE 5VWM 14.5VC SOT23-6
TVS DIODE ARRAY, 300W, 5V, SOT-23, FULL REEL; Product Range:SMS Series; TVS Polarity:Unidirectio
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SMS05C.TCT | SMS05CCT-ND | 144-SMS05C.TCT | SMS05C.TCT | SMS05C.TCT | SMS05C.TCT | SMS05C.TCT | 37K8454 |
| Product Name | TVS | TVS Diodes | 300W 5V SOT-23 TVS Protection Diode | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 5V, Sot-23, Full Reel; Product Range Semtech | |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | SOT23; SOT-23-6 | Cut Tape | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23 | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||||
| VC | 14.5 volts | 14.5 volts | 14.5 volts |