Varactors Single 20V Surface Mount SOD-882
Varactors Single 20V Surface Mount SOD-882
VARACTOR, SOD-882 Product overview: SMV2025-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2025-040LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098682-SMV2025-040L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.25pF @ 18V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C2/C10
Family Name: SMV2025
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOD-882
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
VARACTOR, SOD-882
Varactor Diodes Ls=.45nH SOD-882 Single
VARACTOR, SOD-882
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 863-1789-2-ND | 282-SMV2025-040LF | 1098682-SMV2025-040LF | SMV2025-040LF | SMV2025-040LF | SMV2025-040LF |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - SMV2025-040LF | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-882 | Tape & Reel (TR) | SOD-882 | SOD-882 | SOD-882 | SOD-882 |
| CT | 1.25 pF | 1.25 pF | 1.25 pF | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |