SMV2026 Series: Surface-Mount, Silicon Hyperabrupt Tuning Varactor Diodes. The SMV2026 series are silicon surface-mount, hyperabrupt tuning varactor diodes, excellent for use as high-Q tuning elements in an RF Voltage Controlled Oscillator (VCO), voltage-controlled phase shifter, or tunable bandpass filter. The minimum capacitance ratio from 2 V to 10 V is 2.0, which makes the SMV2026 series suitable for wide bandwidth VCOs and wide phase- range phase shifters. The SMV2026 is manufactured in a surface-mount, industry-standard SC-79 package and an ultrasmall SOD-882 package that offer very low parasitic inductance and capacitance.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098684-SMV2026-040L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6.5pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 2.5
Capacitance Ratio Condition: C2/C10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOD-882
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
DIODE VARACTOR Product overview: SMV2026-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2026-040LF can be used for catalog matching and distributor lookup.
Varactors Single 15V Surface Mount SOD-882
Varactors Single 15V Surface Mount SOD-882
Varactors Single 15V Surface Mount SOD-882
Varactor Diodes Ls=.45nH Single SOD-882
DIODE VARACTOR
DIODE VARACTOR
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV2026-040LF | 1098684-SMV2026-040LF | 282-SMV2026-040LF | 863-1742-1-ND | SMV2026-040LF | SMV2026-040LF | SMV2026-040LF |
| Product Name | RF Varactor Tuning Diode | Variable Capacitance Diodes (Varicaps, Varactors) - SMV2026-040LF | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Configuration | Single | ||||||
| Diode Type | Varactor | ||||||
| Package | SOD-882 | SOD-882 | Tape & Reel (TR) | SOD-882 | SOD-882 | SOD-882 | |
| Life Cycle Stage | Active | Active |