48.4V Clamp 31A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 30VWM 48.4VC TO277A
TVS DIODE, 1.5KW, 30V, UNIDIR, TO-277A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMPC30ANHM3/HTR-ND | SMPC30ANHM3/H | 32AK1372 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 30V, Unidir, To-277A Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 48.4 volts | 48.4 volts |