The SMV2020-079LF is silicon hyperabrupt junction varactor diode. The low capacitance range and High Q of this varactor makes it attractive for high frequency and low phase noise VCOs in wireless systems.
SMV2020 Series includes SMV2020-079LF.
Varactors Single 22V Surface Mount SC-79
Varactors Single 22V Surface Mount SC-79
Varactors Single 22V Surface Mount SC-79
The SMV2019-SMV2023 series are silicon hyperabrupt junction varactor diodes. The capacitance ratio and low series resistance of these varactors make them attractive for low phase noise Voltage-Controlled Oscillators (VCOs) in wireless systems.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098680-SMV2020-079L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.43pF @ 20V, 50MHz
Voltage - Peak Reverse (Max): 22V
Capacitance Ratio: 2.8
Capacitance Ratio Condition: C4/C20
Q @ Vr, F: 500 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
DIODE VARACTOR Product overview: SMV2020-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2020-079LF can be used for catalog matching and distributor lookup.
DIODE VARACTOR
DIODE VARACTOR
Varactor Diodes Ls=.7nH SC-79 Single
| Skyworks Solutions, Inc. | DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | RF Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV2020-079LF | 863-1740-1-ND | SMV2020-079LF | 1098680-SMV2020-079LF | 282-SMV2020-079LF | SMV2020-079LF | SMV2020-079LF | SMV2020-079LF |
| Product Name | Hyperabrupt Junction Tuning Varactor Diode | Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | Variable Capacitance Diodes (Varicaps, Varactors) - SMV2020-079LF | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | SC-79 | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 | Tape & Reel (TR) | SC-79 | SOD-523; SC-79, SOD-523 | SC-79 |
| VR | 22 volts | |||||||
| CT | 2.25 pF | 0.4300 pF | 0.4300 pF | 0.4300 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Configuration | Single |