Skyworks Solutions, Inc. RF Schottky Diode SMS7621-081LF

Description
Surface Mount Mixer and Detector Schottky Diodes
Request a Quote Datasheet
Description
Surface Mount Mixer and Detector Schottky Diodes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Schottky Diode - SMS7621-081LF - Richardson RFPD
Downers Grove, IL, United States
RF Schottky Diode
SMS7621-081LF
RF Schottky Diode SMS7621-081LF
Surface Mount Mixer and Detector Schottky Diodes

Surface Mount Mixer and Detector Schottky Diodes

Supplier's Site
RF Diodes - 863-1121-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1121-2-ND
RF Diodes 863-1121-2-ND
RF Diode Schottky - 2 Pair Series 2V 50mA 75mW SC-88

RF Diode Schottky - 2 Pair Series 2V 50mA 75mW SC-88

Buy Now Datasheet
Singapore, Singapore
Schottky 2V 75MW Diode and Rectifier
284-SMS7621-081LF
Schottky 2V 75MW Diode and Rectifier 284-SMS7621-081LF
RF DIODE SCHOTTKY 2V 75MW SC88 Product overview: SMS7621-081LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-081LF can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 2V 75MW SC88 Product overview: SMS7621-081LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-081LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF - 1281094-SMS7621-081LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1281094-SMS7621-081LF
Discrete Semiconductor Products - Diodes - RF 1281094-SMS7621-081LF
Win Source Part Number: 1281094-SMS7621-081L F Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel Standard Package: 3,000 Current - Max: 50 mA Diode Type: Schottky - 2 Pair Series Voltage - Peak Reverse (Max): 2V Power Dissipation (Max): 75 mW Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88 Temperature Range - Operating: -65°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Skyworks Solutions Inc. Other Names: 863-1121-1,SMS762108 1LF,863-1121-2,863-1 121-6 Base Product Number: SMS7621-081 Product Status: Obsolete

Win Source Part Number: 1281094-SMS7621-081LF
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 3,000
Current - Max: 50 mA
Diode Type: Schottky - 2 Pair Series
Voltage - Peak Reverse (Max): 2V
Power Dissipation (Max): 75 mW
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88
Temperature Range - Operating: -65°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 863-1121-1,SMS7621081LF,863-1121-2,863-1121-6
Base Product Number: SMS7621-081
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMS7621-081LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMS7621-081LF
Discrete Semiconductor Products - Diodes - RF Diodes SMS7621-081LF
RF DIODE SCHOTTKY 2V 75MW SC88

RF DIODE SCHOTTKY 2V 75MW SC88

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Diodes RF Diodes Rectifiers Schottky Diodes RF Diodes
Product Number SMS7621-081LF 863-1121-2-ND 284-SMS7621-081LF 1281094-SMS7621-081LF SMS7621-081LF
Product Name RF Schottky Diode RF Diodes Schottky 2V 75MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky Schottky
Package SC-88 SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SC-88
Operating Frequency 10000 MHz
CT 0.3000 pF
Configuration Single
Unlock Full Specs
to access all available technical data