58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 36VWM 58.1VC TO277A
TVS DIODE, UNIDIR, 36V, 1.5KW, TO-277A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2331008 | 112-SMPC36ANHM3/HTR-ND | SMPC36ANHM3/H | 81AH0019 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 36V, 1.5Kw, To-277A Rohs Compliant Vishay |
| Configuration | Single | Single | ||
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | TO-277 | TO-277, 3-PowerDFN | TO-277A (SMPC) | |
| Pin Count | 3 |