Zener Diode 5.6V 500mW ±5% Surface Mount DO-220AA (SMP)
DIODE ZENER 5.6V 500MW DO220AA
Zener Diodes 1.5watt 5.6volt 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMPZ3919B-M3/85A-ND | SMPZ3919B-M3/85A | SMPZ3919B-M3/85A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-220AA (SMP) | DO-220AA-2 |