The SMV1801-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation.The specified high capacitance ratio and low RS of this varactor make it appropriate for low noise VCOs used at frequencies in wireless systems to frequencies beyond 2.5 GHz. Applications include low noise and wideband UHF and VHF VCO for GSM, PCS, CDMA and analog phones.
The SMV1801-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high capacitance ratio and low series resistance make this varactor appropriate for low phase noise Voltage-Controlled Oscillator
DIODE VARACTOR 30V 20MA SC79 Product overview: SMV1801-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1801-079LF can be used for catalog matching and distributor lookup.
Varactors Single 30V Surface Mount SC-79
Varactors Single 30V Surface Mount SC-79
Varactors Single 30V Surface Mount SC-79
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 896317-SMV1801-079LF
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Varactors Single 30 V Surface Mount SC-79
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMV1801
Categories: Discrete Semiconductor Products
Case / Package: SC-79
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0070
Other Part Number: 863-1289-1, 863-1289-2, SMV1801079LF, 863-1289-6
DIODE VARACTOR 30V 20MA SC79
Varactor Diodes Ls=.7nH SC-79 Single
DIODE VARACTOR 30V 20MA SC79
| Skyworks Solutions, Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | RF Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV1801-079LF | SMV1801-079LF | 282-SMV1801-079LF | 863-1289-2-ND | 896317-SMV1801-079LF | SMV1801-079LF | SMV1801-079LF | SMV1801-079LF |
| Product Name | Hyperabrupt Junction Tuning Varactor | RF Varactor Tuning Diode | 30V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1801-079LF | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) |
| Package | SC-79 | SC-79 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 | SOD-523; SC-79, SOD-523 | |
| VR | 32 volts | |||||||
| CT | 58 pF | 2.89 pF | 2.89 pF | |||||
| Configuration | Single |