onsemi 12V 350W 150pF TVS Protection Diode SMS12T1G

Description
12V TVS Diode, Unidirectional, 350W, 150pF, SC-74 6L Product overview: SMS12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 350W, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 350W, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS12T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V TVS Diode, Unidirectional, 350W, 150pF, SC-74 6L Product overview: SMS12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 350W, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 350W, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS12T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 350W 150pF TVS Protection Diode
144-SMS12T1G
12V 350W 150pF TVS Protection Diode 144-SMS12T1G
12V TVS Diode, Unidirectional, 350W, 150pF, SC-74 6L Product overview: SMS12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 350W, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 350W, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS12T1G can be used for catalog matching and distributor lookup.

12V TVS Diode, Unidirectional, 350W, 150pF, SC-74 6L Product overview: SMS12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 350W, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 350W, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS12T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMS12T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - SMS12T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - SMS12T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Sms05T1 Series, Unidirectional, 12 V, Sc-74, 6, 13.3 V Rohs Compliant Onsemi - 90W9616 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Sms05T1 Series, Unidirectional, 12 V, Sc-74, 6, 13.3 V Rohs Compliant Onsemi
90W9616
Transient Voltage Suppressor, Tvs, Sms05T1 Series, Unidirectional, 12 V, Sc-74, 6, 13.3 V Rohs Compliant Onsemi 90W9616
Transient Voltage Suppressor, TVS, SMS05T1 Series, Unidirectional, 12 V, SC-74, 6, 13.3 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, SMS05T1 Series, Unidirectional, 12 V, SC-74, 6, 13.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Suppressor Diode Array,unidirectional,12V V(Rwm),sc-74 Rohs Compliant Onsemi - 26K5191 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode Array,unidirectional,12V V(Rwm),sc-74 Rohs Compliant Onsemi
26K5191
Transient Suppressor Diode Array,unidirectional,12V V(Rwm),sc-74 Rohs Compliant Onsemi 26K5191
TRANSIENT SUPPRESSOR DIODE ARRAY,UNIDIRECTIONAL ,12V V(RWM),SC-74 ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE ARRAY,UNIDIRECTIONAL,12V V(RWM),SC-74 ROHS COMPLIANT: YES

Supplier's Site
Diode, Tvs, 350W, 12V, Unidirectional, Sc-74-6; Product Range Onsemi - 85W2874 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 350W, 12V, Unidirectional, Sc-74-6; Product Range Onsemi
85W2874
Diode, Tvs, 350W, 12V, Unidirectional, Sc-74-6; Product Range Onsemi 85W2874
DIODE, TVS, 350W, 12V, UNIDIRECTIONAL, SC-74-6; Product Range:SMS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:23V; Diode Case Style:SC-74; No. of Pins:6Pins; Minimum Breakdown Voltage:13.3VRoHS Compliant: Yes

DIODE, TVS, 350W, 12V, UNIDIRECTIONAL, SC-74-6; Product Range:SMS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:23V; Diode Case Style:SC-74; No. of Pins:6Pins; Minimum Breakdown Voltage:13.3VRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMS12T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMS12T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMS12T1G
TVS DIODE 12VWM 23VC SC74

TVS DIODE 12VWM 23VC SC74

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMS12T1G SMS12T1GOSDKR-ND 90W9616 85W2874 SMS12T1G
Product Name 12V 350W 150pF TVS Protection Diode TVS Diodes Transient Voltage Suppressor, Tvs, Sms05T1 Series, Unidirectional, 12 V, Sc-74, 6, 13.3 V Rohs Compliant Onsemi Diode, Tvs, 350W, 12V, Unidirectional, Sc-74-6; Product Range Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SC-74; SOT457; SC-74, SOT-457 SC-74
Peak Pulse Power 350 watts 350 watts 350 watts
Unlock Full Specs
to access all available technical data