Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 896310-SMV1231-074LF
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Varactors 1 Pair Common Cathode 15 V Surface Mount SC-70-3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMV1231
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: 863-1711-1, 863-1711-2, 863-1711-6
Varactors 1 Pair Common Cathode 15V Surface Mount SC-70-3
Varactors 1 Pair Common Cathode 15V Surface Mount SC-70-3
Varactors 1 Pair Common Cathode 15V Surface Mount SC-70-3
Hyberabrupt Junction Tuning Varactor
DIODE VARACTOR Product overview: SMV1231-074LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1231-074LF can be used for catalog matching and distributor lookup.
Varactor Diodes Ls=1.4nH SC-70 Common Cathode
DIODE VARACTOR
DIODE VARACTOR
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | RF Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 896310-SMV1231-074LF | 863-1711-1-ND | SMV1231-074LF | 282-SMV1231-074LF | SMV1231-074LF | SMV1231-074LF | SMV1231-074LF |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1231-074LF | Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | Diode and Rectifier | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SC-70-3 | SOT323; SC-70, SOT-323 | SC-70 | Tape & Reel (TR) | SC-70-3 | SOT323; SC-70, SOT-323 | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| CT | 0.6100 pF | 0.6100 pF |