Zener Diode 12V 1.5W ±5% Surface Mount DO-215AA (SMBG)
DIODE ZENER 12V 1.5W DO215AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | SMZG3791B-E3/52-ND | SMZG3791B-E3/52 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SMBG (DO-215AA); SMB |