Vishay Intertechnology, Inc. 12V 500MW Zener Diode SMPZ3927B-M3/84A

Description
DIODE ZENER 12V 500MW DO220AA Product overview: SMPZ3927B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3927B-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 500MW DO220AA Product overview: SMPZ3927B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3927B-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 500MW Zener Diode - 287-SMPZ3927B-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 500MW Zener Diode
287-SMPZ3927B-M3/84A
12V 500MW Zener Diode 287-SMPZ3927B-M3/84A
DIODE ZENER 12V 500MW DO220AA Product overview: SMPZ3927B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3927B-M3/84A can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 500MW DO220AA Product overview: SMPZ3927B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3927B-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279153-SMPZ3927B-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279153-SMPZ3927B-M3/84A
Discrete Semiconductor Products - Diodes - Zener - Single 1279153-SMPZ3927B-M3/84A
Win Source Part Number: 1279153-SMPZ3927B-M3 /84A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: eSMP® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 6.5 Ohms Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPZ3927

Win Source Part Number: 1279153-SMPZ3927B-M3/84A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: eSMP®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 6.5 Ohms
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMPZ3927

Buy Now Datasheet
Single Zener Diodes - SMPZ3927B-M3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMPZ3927B-M3/84A-ND
Single Zener Diodes SMPZ3927B-M3/84A-ND
Zener Diode 12V 500mW ±5% Surface Mount DO-220AA (SMP)

Zener Diode 12V 500mW ±5% Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMPZ3927B-M3/84A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMPZ3927B-M3/84A
Discrete Semiconductor Products - Diodes - Zener SMPZ3927B-M3/84A
DIODE ZENER 12V 500MW DO220AA

DIODE ZENER 12V 500MW DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-SMPZ3927B-M3/84A 1279153-SMPZ3927B-M3/84A SMPZ3927B-M3/84A-ND SMPZ3927B-M3/84A
Product Name 12V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-220AA DO-220AA (SMP)
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts
ZZT 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data