Unidirectional TVS Diode, 350W, 24V, SOT-23 Product overview: SMS24.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W, 24V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, 24V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS24.TCT can be used for catalog matching and distributor lookup.
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS Diode Zener Uni-Directional 24V (Max) 44V SOT-23-6 T/R
TVS DIODE ARRAY, 350W, 24V, SOT-23; Clamping Voltage Vc Max:44V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:60pFRoHS Compliant: Yes
TVS DIODE 24VWM 44VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMS24.TCT | SMS24.TCTTR-ND | SMS24.TCT | 37K8459 | SMS24.TCT |
| Product Name | 350W 24V SOT-23 TVS Protection Diode | TVS Diodes | Tvs Diode Array, 350W, 24V, Sot-23; Clamping Voltage Vc Max Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | SOT23; SOT-23-6 | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23-6 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |