Win Source Part Number: 1279532-SMZG3792B-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 7.5 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3792
Zener Diodes 13 Volt 1.5W 5% Product overview: SMZG3792B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3792B-E3/5B can be used for catalog matching and distributor lookup.
Zener Diode 13V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diodes 13 Volt 1.5W 5%
DIODE ZENER 13V 1.5W DO215AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279532-SMZG3792B-E3/5B | 287-SMZG3792B-E3/5B | SMZG3792B-E3/5B-ND | SMZG3792B-E3/5B | SMZG3792B-E3/5B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 1.5W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-215AA, SMB Gull Wing | Tape and Reel | DO-215AA | SMBG (DO-215AA); SMB | |
| VZ | 13 volts | 13 volts | 13 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms | ||
| IR | 0.0050 mA | 5 mA |