The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low phase noise Voltage Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
DIODE TUNING VARACTOR 0402 Product overview: SMV2201-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2201-040LF can be used for catalog matching and distributor lookup.
Varactors Single 22V Surface Mount 0402
Varactors Single 22V Surface Mount 0402
Varactors Single 22V Surface Mount 0402
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098686-SMV2201-040L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Voltage - Peak Reverse (Max): 22V
Q @ Vr, F: 500 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low phase noise Voltage Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
Varactor Diodes Ls=.45nH SOD-882 Single
DIODE TUNING VARACTOR 0402
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV2201-040LF | 282-SMV2201-040LF | 863-1769-6-ND | 1098686-SMV2201-040LF | SMV2201-040LF | SMV2201-040LF | SMV2201-040LF |
| Product Name | Surface Mount, 0402 Silicon Hyperabrupt Tuning Varactor Diodes | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - SMV2201-040LF | RF Varactor Tuning Diode | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-882 | Tape & Reel (TR) | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 | SOD-882 | 0402 |
| VR | 22 volts | ||||||
| RoHS Compliant | RoHS | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |