Skyworks Solutions, Inc. RF Diodes - SMS7621-005LF SMS7621-005LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 029462-SMS7621-005LF Packaging: Reel - TR Current - Max: 50mA Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 2V Power Dissipation (Max): 75mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 029462-SMS7621-005LF Packaging: Reel - TR Current - Max: 50mA Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 2V Power Dissipation (Max): 75mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - SMS7621-005LF - 029462-SMS7621-005LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMS7621-005LF
029462-SMS7621-005LF
RF Diodes - SMS7621-005LF 029462-SMS7621-005LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 029462-SMS7621-005LF Packaging: Reel - TR Current - Max: 50mA Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 2V Power Dissipation (Max): 75mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029462-SMS7621-005LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 2V
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 2V 75MW SOT23 Diode and Rectifier - 284-SMS7621-005LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2V 75MW SOT23 Diode and Rectifier
284-SMS7621-005LF
Schottky 2V 75MW SOT23 Diode and Rectifier 284-SMS7621-005LF
RF DIODE SCHOTTKY 2V 75MW SOT23 Product overview: SMS7621-005LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-005LF can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 2V 75MW SOT23 Product overview: SMS7621-005LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-005LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 863-1118-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1118-1-ND
RF Diodes 863-1118-1-ND
RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

Buy Now Datasheet
RF Diodes - 863-1118-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1118-6-ND
RF Diodes 863-1118-6-ND
RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

Buy Now Datasheet
RF Diodes - 863-1118-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1118-2-ND
RF Diodes 863-1118-2-ND
RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMS7621-005LF
Schottky Diodes & Rectifiers SMS7621-005LF
Schottky Diodes & Rectifiers Ls-1.5nH SOT-23 Series Pair

Schottky Diodes & Rectifiers Ls-1.5nH SOT-23 Series Pair

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMS7621-005LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMS7621-005LF
Discrete Semiconductor Products - Diodes - RF Diodes SMS7621-005LF
RF DIODE SCHOTTKY 2V 75MW SOT23

RF DIODE SCHOTTKY 2V 75MW SOT23

Supplier's Site
Diode, Schottky, 1Ma, 2V, Sot-23; Diode Configuration Skyworks Solutions - 76R0520 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1Ma, 2V, Sot-23; Diode Configuration Skyworks Solutions
76R0520
Diode, Schottky, 1Ma, 2V, Sot-23; Diode Configuration Skyworks Solutions 76R0520
DIODE, SCHOTTKY, 1mA, 2V, SOT-23; Diode Configuration:Single Pair Series; Reverse Voltage:2V; Forward Current:1mA; Forward Voltage:320mV; Diode Capacitance:0.25pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1mA, 2V, SOT-23; Diode Configuration:Single Pair Series; Reverse Voltage:2V; Forward Current:1mA; Forward Voltage:320mV; Diode Capacitance:0.25pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Diodes SMS7621-005LF
RF DIODE SCHOTTKY 2V 75MW SOT23

RF DIODE SCHOTTKY 2V 75MW SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF Diodes Rectifiers RF Diodes Schottky Diodes RF Diodes Schottky Diodes RF Diodes
Product Number 029462-SMS7621-005LF 284-SMS7621-005LF 863-1118-1-ND SMS7621-005LF SMS7621-005LF 76R0520 SMS7621-005LF
Product Name RF Diodes - SMS7621-005LF Schottky 2V 75MW SOT23 Diode and Rectifier RF Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes Diode, Schottky, 1Ma, 2V, Sot-23; Diode Configuration Skyworks Solutions RF Diodes
Diode Type Schottky; Schottky - 1 Pair Series Connection Schottky Schottky
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT23; SOT-23-3 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
PD 75 milliwatts
Unlock Full Specs
to access all available technical data