Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMPZ3933B-E3/84A

Description
Win Source Part Number: 1279121-SMPZ3933B-E3 /84A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: eSMP® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 17 Ohms Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPZ39 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279121-SMPZ3933B-E3 /84A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: eSMP® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 17 Ohms Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPZ39 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279121-SMPZ3933B-E3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279121-SMPZ3933B-E3/84A
Discrete Semiconductor Products - Diodes - Zener - Single 1279121-SMPZ3933B-E3/84A
Win Source Part Number: 1279121-SMPZ3933B-E3 /84A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: eSMP® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 17 Ohms Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPZ39 Product Status: Obsolete

Win Source Part Number: 1279121-SMPZ3933B-E3/84A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: eSMP®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 16.7 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 17 Ohms
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMPZ39
Product Status: Obsolete

Buy Now Datasheet
Single Zener Diodes - SMPZ3933B-E3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMPZ3933B-E3/84A-ND
Single Zener Diodes SMPZ3933B-E3/84A-ND
Zener Diode 22V 500mW ±5% Surface Mount DO-220AA (SMP)

Zener Diode 22V 500mW ±5% Surface Mount DO-220AA (SMP)

Buy Now Datasheet
22V 500MW Zener Diode - 287-SMPZ3933B-E3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 500MW Zener Diode
287-SMPZ3933B-E3/84A
22V 500MW Zener Diode 287-SMPZ3933B-E3/84A
DIODE ZENER 22V 500MW DO220AA Product overview: SMPZ3933B-E3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3933B-E3/84A can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 500MW DO220AA Product overview: SMPZ3933B-E3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3933B-E3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMPZ3933B-E3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMPZ3933B-E3/84A
Discrete Semiconductor Products - Diodes - Zener SMPZ3933B-E3/84A
DIODE ZENER 22V 500MW DO220AA

DIODE ZENER 22V 500MW DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1279121-SMPZ3933B-E3/84A SMPZ3933B-E3/84A-ND 287-SMPZ3933B-E3/84A SMPZ3933B-E3/84A
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 22V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-220AA Tape & Reel (TR) DO-220AA (SMP)
VZ 22 volts 22 volts
ZZT 17 ohms 17 ohms 17 ohms
IR 0.5000 mA 500 mA
Unlock Full Specs
to access all available technical data