The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low phase noise Voltage Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098689-SMV2204-040L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Voltage - Peak Reverse (Max): 22V
Q @ Vr, F: 400 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low phase noise Voltage Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
Varactors Single 22V Surface Mount 0402
DIODE VARACTOR Product overview: SMV2204-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2204-040LF can be used for catalog matching and distributor lookup.
DIODE VARACTOR
DIODE VARACTOR
Varactor Diodes Ls=.45nH SOD-882 Single
| Skyworks Solutions, Inc. | Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | RF Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV2204-040LF | 1098689-SMV2204-040LF | SMV2204-040LF | 863-1746-2-ND | 282-SMV2204-040LF | SMV2204-040LF | SMV2204-040LF | SMV2204-040LF |
| Product Name | Surface Mount, 0402 Silicon Hyperabrupt Tuning Varactor Diodes | Variable Capacitance Diodes (Varicaps, Varactors) - SMV2204-040LF | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | SOD-882 | 0402 | 0402 | 0402 (1005 Metric) | Tape & Reel (TR) | 0402 (1005 Metric) | 0402 | SOD-882 |
| VR | 22 volts | |||||||
| Life Cycle Stage | Active | Active | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |