The SMTAK3 series of high current transient suppressors have been specially designed for use in D.C. line protection and any demanding applications. They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak technology. Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. Very low clamping voltage Sharp breakdown voltage Low slope resistance Bidirectional Foldback technology for superior clamping factor Symmetric in leads width for easier soldering during assembly Halogen free and RoHS compliant IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
120V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTAK
120V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTAK
120V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTAK
TVS DIODE 66VWM 120VC SMTAK
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMTAK3-066C | 18-SMTAK3-066CTR-ND | SMTAK3-066C |
| Product Name | 3000W, D.C. line protection, Bi-directional | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 120 volts | 120 volts | 120 volts |
| VBR | 72 to 80 volts | 72 volts | 72 volts |
| Configuration | Single |